Weidmuller Industrial Circular Connectors 1803870000

Description
Weidmüller 1803870000 Connector
Request a Quote Datasheet
Description
Weidmüller 1803870000 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2874610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2874610
Industrial Circular Connectors 2874610
Weidmüller 1803870000 Connector

Weidmüller 1803870000 Connector

Supplier's Site
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Weidmuller - 61K9651 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Weidmuller
61K9651
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Weidmuller 61K9651
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
M8 field wireable Weidmüller SAIB-M8-3P - 1803870000 -  - Automation24, Inc.
King of Prussia, PA, United States
M8 field wireable Weidmüller SAIB-M8-3P - 1803870000
M8 field wireable Weidmüller SAIB-M8-3P - 1803870000
3 pin M8 connector SAIB-M8-3P - 1803870000 from Weidmüller is a straight female field wireable connector. Thanks to proven screw terminal connection and diecast zinc coupling nut, M8 connector SAIB-M8-3P - 1803870000 can be easily assembled. The IP67 protection rating enables use of the M8 connector SAIB-M8-3P - 1803870000 in the packaging and handling technology, in special purpose machinery, and in factory automation.

3 pin M8 connector SAIB-M8-3P - 1803870000 from Weidmüller is a straight female field wireable connector. Thanks to proven screw terminal connection and diecast zinc coupling nut, M8 connector SAIB-M8-3P - 1803870000 can be easily assembled. The IP67 protection rating enables use of the M8 connector SAIB-M8-3P - 1803870000 in the packaging and handling technology, in special purpose machinery, and in factory automation.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2874610 61K9651
Product Name Industrial Circular Connectors Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Weidmuller M8 field wireable Weidmüller SAIB-M8-3P - 1803870000
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Mounting Straight Cable Mount
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details