TERM BLOCK PLUG 8POS 3.81MM
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1980-ND | 26M8358 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 8 Position, 28-16Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug; Mating Flange | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) |