Weidmuller Sleeve, Pvc, 12Mm, Clear; Sleeving / Tubing Type Weidmuller 1798640000

Description
SLEEVE, PVC, 12MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:11.9mm; Length - Imperial:0.47"; Product Range:TM Series RoHS Compliant: Yes
Datasheet
Description
SLEEVE, PVC, 12MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:11.9mm; Length - Imperial:0.47"; Product Range:TM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeve, Pvc, 12Mm, Clear; Sleeving / Tubing Type Weidmuller - 61K9481 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve, Pvc, 12Mm, Clear; Sleeving / Tubing Type Weidmuller
61K9481
Sleeve, Pvc, 12Mm, Clear; Sleeving / Tubing Type Weidmuller 61K9481
SLEEVE, PVC, 12MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:11.9mm; Length - Imperial:0.47"; Product Range:TM Series RoHS Compliant: Yes

SLEEVE, PVC, 12MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:11.9mm; Length - Imperial:0.47"; Product Range:TM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 61K9481
Product Name Sleeve, Pvc, 12Mm, Clear; Sleeving / Tubing Type Weidmuller
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-02-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Heat Shrink Tubing - 0619356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details