Weidmuller Sleeve, Pvc, 5Mm, Clear; Sleeving / Tubing Type Weidmuller 1798580000

Description
SLEEVE, PVC, 5MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:5.1mm; Length - Imperial:0.2" RoHS Compliant: Yes
Datasheet
Description
SLEEVE, PVC, 5MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:5.1mm; Length - Imperial:0.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeve, Pvc, 5Mm, Clear; Sleeving / Tubing Type Weidmuller - 13C9244 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve, Pvc, 5Mm, Clear; Sleeving / Tubing Type Weidmuller
13C9244
Sleeve, Pvc, 5Mm, Clear; Sleeving / Tubing Type Weidmuller 13C9244
SLEEVE, PVC, 5MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:5.1mm; Length - Imperial:0.2" RoHS Compliant: Yes

SLEEVE, PVC, 5MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:5.1mm; Length - Imperial:0.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 13C9244
Product Name Sleeve, Pvc, 5Mm, Clear; Sleeving / Tubing Type Weidmuller
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-04-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 084655-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details