TERM BLOCK PLUG 4POS 3.81MM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 7393933 | 281-3218-ND |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Cable mount | Free Hanging (In-Line) |
| Termination Options | Screw Clamp; Screw | Screw Clamp |
| Features | Terminal Plug | Terminal Plug |
| Approvals | RoHS Compliant | RoHS Compliant |
| # of Contacts | 4 | 4 |