TERM BLOCK HDR 5POS 5MM
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
SL-SMT 5.00HC/05/180LF 1.5SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1797960000CT-ND | 61K9454 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 5.00Hc/05/180Lf 1.5Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |