Weidmuller Headers, Plugs and Sockets 1797890000

Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1797890000TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1797890000TR-ND
Headers, Plugs and Sockets 281-1797890000TR-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"

Buy Now Datasheet
Headers, Plugs and Sockets - 281-1797890000DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1797890000DKR-ND
Headers, Plugs and Sockets 281-1797890000DKR-ND
TERM BLOCK HDR 4POS 5MM

TERM BLOCK HDR 4POS 5MM

Buy Now Datasheet
Sl-Smt 5.00Hc/04/180G 1.5Sn Bk Rl Rohs Compliant Weidmuller - 61K9447 - Newark, An Avnet Company
Chicago, IL, United States
Sl-Smt 5.00Hc/04/180G 1.5Sn Bk Rl Rohs Compliant Weidmuller
61K9447
Sl-Smt 5.00Hc/04/180G 1.5Sn Bk Rl Rohs Compliant Weidmuller 61K9447
SL-SMT 5.00HC/04/180G 1.5SN BK RL ROHS COMPLIANT: YES

SL-SMT 5.00HC/04/180G 1.5SN BK RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-1797890000TR-ND 61K9447
Product Name Headers, Plugs and Sockets Sl-Smt 5.00Hc/04/180G 1.5Sn Bk Rl Rohs Compliant Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A28410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers