TERM BLOCK HDR 3POS 5MM
TERM BLOCK HDR 3POS 5MM
"3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"
SL-SMT 5.00HC/03/180 1.5SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1797810000DKR-ND | 61K9439 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 5.00Hc/03/180 1.5Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |