TERM BLOCK HDR 6POS 5MM
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 6POS 5MM
SL-SMT 5.00HC/06/90LF 1.5SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1797790000DKR-ND | 61K9437 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 5.00Hc/06/90Lf 1.5Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |