TERM BLOCK HDR 2POS 5MM
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
SL-SMT 5.00HC/02/90LF 1.5SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1797750000CT-ND | 61K9433 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 5.00Hc/02/90Lf 1.5Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |