Weidmuller Terminal Block, Header, 10Pos, 3.5Mm; Gender Weidmuller 1795220000

Description
TERMINAL BLOCK, HEADER, 10POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal S2L-SMT Series RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal S2L-SMT Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, 3.5Mm; Gender Weidmuller - 92C8973 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, 3.5Mm; Gender Weidmuller
92C8973
Terminal Block, Header, 10Pos, 3.5Mm; Gender Weidmuller 92C8973
TERMINAL BLOCK, HEADER, 10POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal S2L-SMT Series RoHS Compliant: No

TERMINAL BLOCK, HEADER, 10POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal S2L-SMT Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92C8973
Product Name Terminal Block, Header, 10Pos, 3.5Mm; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
PCB Connector Headers & Receptacles - 103323-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - G125-FS13405F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D09S23B6PA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details