Win Source Part Number: 1380579-1794990000
Category: Connectors, Interconnects>Termin
Series: Omnimate S2L
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 32
Positions Per Level: 16
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 10A
Voltage - IEC: 160 V
Current - UL: 10 A
Voltage - UL: 150 V
Color: Black
Contact Mating Finish: Tin
Features: Mating Flange, Solder Retention
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP10
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 24 pcs
Mounting Type: Through Hole
Insulation Height: 0.452" (11.48mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmuller
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
S2L-SMT 3.50/32/90LF 3.2SN BK BX
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1380579-1794990000 | 1794990000-ND | 61K9308 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets | S2L-Smt 3.50/32/90Lf 3.2Sn Bk Bx Weidmuller |
| Gender | Male / Plug | ||
| Mounting | Through Hole | Through Hole | |
| Connector Type | Header Connector |