"22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 22POS 3.50MM
S2L-SMT 3.50/22/90LF 3.2SN BK BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1794940000-ND | 61K9304 |
| Product Name | Headers, Plugs and Sockets | S2L-Smt 3.50/22/90Lf 3.2Sn Bk Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |