"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
S2L-SMT 3.50/08/90LF 3.2SN BK BX ROHS COMPLIANT: YES
TERM BLOCK HDR 8POS 90DEG 3.5MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1794870000-ND | 61K9298 | 1794870000 |
| Product Name | Headers, Plugs and Sockets | S2L-Smt 3.50/08/90Lf 3.2Sn Bk Bx Rohs Compliant Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 10.0 amps | 10.0 amps |