Weidmuller Headers, Plugs and Sockets 1794660000

Description
"32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1794660000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1794660000-ND
Headers, Plugs and Sockets 1794660000-ND
"32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

"32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
S2L-Smt 3.50/32/180G 3.5Sn Bk Bx Rohs Compliant Weidmuller - 61K9278 - Newark, An Avnet Company
Chicago, IL, United States
S2L-Smt 3.50/32/180G 3.5Sn Bk Bx Rohs Compliant Weidmuller
61K9278
S2L-Smt 3.50/32/180G 3.5Sn Bk Bx Rohs Compliant Weidmuller 61K9278
S2L-SMT 3.50/32/180G 3.5SN BK BX ROHS COMPLIANT: YES

S2L-SMT 3.50/32/180G 3.5SN BK BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1794660000-ND 61K9278
Product Name Headers, Plugs and Sockets S2L-Smt 3.50/32/180G 3.5Sn Bk Bx Rohs Compliant Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Hard Metric Backplane Connectors - 100147-4 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details