Weidmuller Terminal Block Header, 20 Poles, 3.5 Pitch; Gender Weidmuller 1794600000

Description
TERMINAL BLOCK HEADER, 20 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 20 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 20 Poles, 3.5 Pitch; Gender Weidmuller - 61K9272 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 20 Poles, 3.5 Pitch; Gender Weidmuller
61K9272
Terminal Block Header, 20 Poles, 3.5 Pitch; Gender Weidmuller 61K9272
TERMINAL BLOCK HEADER, 20 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 20 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K9272
Product Name Terminal Block Header, 20 Poles, 3.5 Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Connector Headers & Receptacles - 102975-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Conn, Header, 10Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3788 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - B5743-102-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details