"18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
S2L-SMT 3.50/18/180G 3.5SN BK BX ROHS COMPLIANT: YES
TERM BLOCK HDR 18POS VERT 3.5MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1794590000-ND | 61K9271 | 1794590000 |
| Product Name | Headers, Plugs and Sockets | S2L-Smt 3.50/18/180G 3.5Sn Bk Bx Rohs Compliant Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 10.0 amps | 10.0 amps |