Weidmuller Terminal Block Header, 12 Poles, 3.5 Pitch; Gender Weidmuller 1794560000

Description
TERMINAL BLOCK HEADER, 12 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 12 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 12 Poles, 3.5 Pitch; Gender Weidmuller - 61K9268 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 12 Poles, 3.5 Pitch; Gender Weidmuller
61K9268
Terminal Block Header, 12 Poles, 3.5 Pitch; Gender Weidmuller 61K9268
TERMINAL BLOCK HEADER, 12 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 12 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K9268
Product Name Terminal Block Header, 12 Poles, 3.5 Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
4+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details