Weidmuller Terminal Block Header, 10 Poles, 3.5 Pitch; Gender Weidmuller 1794550000

Description
TERMINAL BLOCK HEADER, 10 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 10 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 10 Poles, 3.5 Pitch; Gender Weidmuller - 61K9267 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 10 Poles, 3.5 Pitch; Gender Weidmuller
61K9267
Terminal Block Header, 10 Poles, 3.5 Pitch; Gender Weidmuller 61K9267
TERMINAL BLOCK HEADER, 10 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:S2C-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 10 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:S2C-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K9267
Product Name Terminal Block Header, 10 Poles, 3.5 Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - G125-MS15005M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details