Weidmuller Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller 1794540000

Description
TERMINAL BLOCK HEADER, 8 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 8 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller - 61K9266 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller
61K9266
Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller 61K9266
TERMINAL BLOCK HEADER, 8 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 8 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K9266
Product Name Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
D-Sub Standard Board Mount - D25S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details