Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1794320000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2L Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 28 Positions Per Level: 14 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Package: Bulk Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2L Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 28 Positions Per Level: 14 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Package: Bulk Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2L Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 28 Positions Per Level: 14 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Package: Bulk Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate S2L
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 28
Positions Per Level: 14
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Package: Bulk
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for
Specs
Product Type IC Socket
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV21605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
2 suppliers