Weidmuller Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller 1794220000

Description
TERMINAL BLOCK HEADER, 8 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 8 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller - 61K9234 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller
61K9234
Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller 61K9234
TERMINAL BLOCK HEADER, 8 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:S2C-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 8 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:S2C-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K9234
Product Name Terminal Block Header, 8 Poles, 3.5 Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV11205L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details