Weidmuller Terminal Block Jumpers 1794070000

Description
41 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
41 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 281-5912-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
281-5912-ND
Terminal Block Jumpers 281-5912-ND
41 Position Terminal Block, Cross Connection Jumper Flat Pins

41 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 4N/41 Rt Weidmuller - 22J1283 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 4N/41 Rt Weidmuller
22J1283
Zqv 4N/41 Rt Weidmuller 22J1283
ZQV 4N/41 RT

ZQV 4N/41 RT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-5912-ND 22J1283
Product Name Terminal Block Jumpers Zqv 4N/41 Rt Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details