Weidmuller Terminal Block Jumpers 1794020000

Description
JUMPER TERM BLK 4POS FLAT PIN
Request a Quote Datasheet
Description
JUMPER TERM BLK 4POS FLAT PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 4381-1794020000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
4381-1794020000-ND
Terminal Block Jumpers 4381-1794020000-ND
JUMPER TERM BLK 4POS FLAT PIN

JUMPER TERM BLK 4POS FLAT PIN

Buy Now Datasheet
Terminal Block Jumpers - 1794020000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
1794020000-ND
Terminal Block Jumpers 1794020000-ND
4 Position Terminal Block, Cross Connection Jumper Flat Pins

4 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 4N/4 Bl Weidmuller - 61K9229 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 4N/4 Bl Weidmuller
61K9229
Zqv 4N/4 Bl Weidmuller 61K9229
ZQV 4N/4 BL

ZQV 4N/4 BL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4381-1794020000-ND 61K9229
Product Name Terminal Block Jumpers Zqv 4N/4 Bl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details