Weidmuller Terminal Block Jumpers 1794000000

Description
JUMPER TERM BLK 3POS FLAT PIN
Request a Quote Datasheet
Description
JUMPER TERM BLK 3POS FLAT PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 4381-1794000000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
4381-1794000000-ND
Terminal Block Jumpers 4381-1794000000-ND
JUMPER TERM BLK 3POS FLAT PIN

JUMPER TERM BLK 3POS FLAT PIN

Buy Now Datasheet
Terminal Block Jumpers - 1794000000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
1794000000-ND
Terminal Block Jumpers 1794000000-ND
3 Position Terminal Block, Cross Connection Jumper Flat Pins

3 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 4N/3 Sw Weidmuller - 61K9228 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 4N/3 Sw Weidmuller
61K9228
Zqv 4N/3 Sw Weidmuller 61K9228
ZQV 4N/3 SW

ZQV 4N/3 SW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4381-1794000000-ND 61K9228
Product Name Terminal Block Jumpers Zqv 4N/3 Sw Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details