Weidmuller Terminal Block Jumpers 1793990000

Description
3 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
3 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 1793990000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
1793990000-ND
Terminal Block Jumpers 1793990000-ND
3 Position Terminal Block, Cross Connection Jumper Flat Pins

3 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 4N/3 Bl Weidmuller - 11J6748 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 4N/3 Bl Weidmuller
11J6748
Zqv 4N/3 Bl Weidmuller 11J6748
ZQV 4N/3 BL

ZQV 4N/3 BL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1793990000-ND 11J6748
Product Name Terminal Block Jumpers Zqv 4N/3 Bl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug socket - MSSD-V - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details