Weidmuller Terminal Block Jumpers 1793980000

Description
3 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
3 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 1793980000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
1793980000-ND
Terminal Block Jumpers 1793980000-ND
3 Position Terminal Block, Cross Connection Jumper Flat Pins

3 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Terminal Block Jumpers - 4381-1793980000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
4381-1793980000-ND
Terminal Block Jumpers 4381-1793980000-ND
JUMPER TERM BLK 3POS FLAT PIN

JUMPER TERM BLK 3POS FLAT PIN

Buy Now Datasheet
Zqv 4N/3 Rt Weidmuller - 11J6745 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 4N/3 Rt Weidmuller
11J6745
Zqv 4N/3 Rt Weidmuller 11J6745
ZQV 4N/3 RT

ZQV 4N/3 RT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1793980000-ND 11J6745
Product Name Terminal Block Jumpers Zqv 4N/3 Rt Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details