Weidmuller Terminal Block Jumpers 1793960000

Description
2 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
2 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 1793960000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
1793960000-ND
Terminal Block Jumpers 1793960000-ND
2 Position Terminal Block, Cross Connection Jumper Flat Pins

2 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 4N/2 Bl Weidmuller - 61K9226 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 4N/2 Bl Weidmuller
61K9226
Zqv 4N/2 Bl Weidmuller 61K9226
ZQV 4N/2 BL

ZQV 4N/2 BL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1793960000-ND 61K9226
Product Name Terminal Block Jumpers Zqv 4N/2 Bl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NASN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details