Weidmuller Pin Header, 5 Position, 3.81Mm; Gender Weidmuller 1793820000

Description
PIN HEADER, 5 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 5 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 5 Position, 3.81Mm; Gender Weidmuller - 94C3189 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 5 Position, 3.81Mm; Gender Weidmuller
94C3189
Pin Header, 5 Position, 3.81Mm; Gender Weidmuller 94C3189
PIN HEADER, 5 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 5 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C3189
Product Name Pin Header, 5 Position, 3.81Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details