Weidmuller Pin Header, 3 Position, 3.81Mm; Gender Weidmuller 1793800000

Description
PIN HEADER, 3 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 3 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 3 Position, 3.81Mm; Gender Weidmuller - 94C3187 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 3.81Mm; Gender Weidmuller
94C3187
Pin Header, 3 Position, 3.81Mm; Gender Weidmuller 94C3187
PIN HEADER, 3 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 3 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C3187
Product Name Pin Header, 3 Position, 3.81Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details