Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1793790000

Description
Win Source Part Number: 1350178-1793790000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 17.5A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating and Mounting Flange Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polyamide (PA) , Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 96 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -50°C ~ 120°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1350178-1793790000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 17.5A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating and Mounting Flange Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polyamide (PA) , Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 96 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -50°C ~ 120°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1350178-1793790000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1350178-1793790000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1350178-1793790000
Win Source Part Number: 1350178-1793790000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 17.5A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating and Mounting Flange Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polyamide (PA) , Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 96 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -50°C ~ 120°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1350178-1793790000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate SC
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 17.5A
Voltage - IEC: 320 V
Current - UL: 10 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP20
Housing Material: Polyamide (PA) , Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 96
Mounting Type: Through Hole
Insulation Height: 0.362" (9.20mm)
Temperature Range - Operating: -50°C ~ 120°C
Contact Tail Length: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1350178-1793790000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - 102114-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FV13405F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 61AC9125 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details