PIN HEADER, 12 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94C3185 |
| Product Name | Pin Header, 12 Position, 3.81Mm; Gender Weidmuller |
| Mounting | PCB Mount |