Weidmuller Pin Header, 6 Position, 3.81Mm; Gender Weidmuller 1793650000

Description
PIN HEADER, 6 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No
Datasheet
Description
PIN HEADER, 6 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 3.81Mm; Gender Weidmuller - 94C3183 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 3.81Mm; Gender Weidmuller
94C3183
Pin Header, 6 Position, 3.81Mm; Gender Weidmuller 94C3183
PIN HEADER, 6 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

PIN HEADER, 6 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C3183
Product Name Pin Header, 6 Position, 3.81Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details