PIN HEADER, 2 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26M8354 |
| Product Name | Pin Header, 2 Position, 3.81Mm; Gender Weidmuller |
| Geometry | Right Angle |