"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
PIN HEADER, 12 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1937-ND | 94C3171 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 12 Position, 3.81Mm; Gender Weidmuller |
| Connector Type | Header Connector | |
| Mounting | Through Hole | PCB Mount |
| Current Rating | 17.5 amps | 17.5 amps |
| Contact Pitch | 3.81 mm (0.1500 inch) |