Weidmuller Headers, Plugs and Sockets 1793300000

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1936-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1936-ND
Headers, Plugs and Sockets 281-1936-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Pin Header, 10 Position, 3.81Mm; Gender Weidmuller - 55H2595 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 3.81Mm; Gender Weidmuller
55H2595
Pin Header, 10 Position, 3.81Mm; Gender Weidmuller 55H2595
PIN HEADER, 10 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Positions; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-1936-ND 55H2595
Product Name Headers, Plugs and Sockets Pin Header, 10 Position, 3.81Mm; Gender Weidmuller
Connector Type Header Connector
Mounting Through Hole PCB Mount
Current Rating 17.5 amps 17.5 amps
Contact Pitch 3.81 mm (0.1500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104345-2-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details