3 Pos 3.81mm RA Solder Header, 10A, 300V, Green Product overview: 1793250000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1793250000 can be used for catalog matching and distributor lookup.
PIN HEADER, 3 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1793250000 | 94C3166 |
| Product Name | 10A 300V Electronic Connector | Pin Header, 3 Position, 3.81Mm; Gender Weidmuller |
| Gender | Male / Plug | |
| Termination | Solder | |
| Current Rating | 8.0 amps | 10.0 amps |