Weidmuller Unclassified - 1793250000 1793250000

Description
Manufacturer: Weidmuller Win Source Part Number: 905567-1793250000 Series: Omnimate SC Operating Temperature Range: -50°C ~ 120°C Features: 3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) 90°, Right Angle - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 138 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SC 3.81/03/90G 3.2SN GN BX, SL3.81/3/90G, 281-1931-NDR, 281-1931
Request a Quote Datasheet
Description
Manufacturer: Weidmuller Win Source Part Number: 905567-1793250000 Series: Omnimate SC Operating Temperature Range: -50°C ~ 120°C Features: 3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) 90°, Right Angle - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 138 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SC 3.81/03/90G 3.2SN GN BX, SL3.81/3/90G, 281-1931-NDR, 281-1931
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 1793250000 - 905567-1793250000 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 1793250000
905567-1793250000
Unclassified - 1793250000 905567-1793250000
Manufacturer: Weidmuller Win Source Part Number: 905567-1793250000 Series: Omnimate SC Operating Temperature Range: -50°C ~ 120°C Features: 3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) 90°, Right Angle - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 138 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SC 3.81/03/90G 3.2SN GN BX, SL3.81/3/90G, 281-1931-NDR, 281-1931

Manufacturer: Weidmuller
Win Source Part Number: 905567-1793250000
Series: Omnimate SC
Operating Temperature Range: -50°C ~ 120°C
Features: 3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) 90°, Right Angle - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 138
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SC 3.81/03/90G 3.2SN GN BX, SL3.81/3/90G, 281-1931-NDR, 281-1931

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 905567-1793250000
Product Name Unclassified - 1793250000
Unlock Full Specs
to access all available technical data