Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1793150000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate SC
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102976-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
13+13 Pos. Female DIL Cable Housing, Screw-Lok - G125-2242696F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
D-Sub Standard Board Mount - D15S33E4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details