Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1793110000

Description
TERM BLOCK PLUG 12POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1928-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1928-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1928-ND
TERM BLOCK PLUG 12POS STR 3.81MM

TERM BLOCK PLUG 12POS STR 3.81MM

Buy Now Datasheet
Terminal Block Pluggable 12 Position, 28-16Awg; Pitch Spacing Weidmuller - 94C3164 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 28-16Awg; Pitch Spacing Weidmuller
94C3164
Terminal Block Pluggable 12 Position, 28-16Awg; Pitch Spacing Weidmuller 94C3164
TERMINAL BLOCK PLUGGABLE 12 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1928-ND 94C3164
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 12 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115B-6-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers