Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1793090000

Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1926-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1926-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1926-ND
TERM BLOCK PLUG 8POS STR 3.81MM

TERM BLOCK PLUG 8POS STR 3.81MM

Buy Now Datasheet
Terminal Block Pluggable, 8 Position, 28-16Awg; Pitch Spacing Weidmuller - 94C3163 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 28-16Awg; Pitch Spacing Weidmuller
94C3163
Terminal Block Pluggable, 8 Position, 28-16Awg; Pitch Spacing Weidmuller 94C3163
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1926-ND 94C3163
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 8 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.116 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details