Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1792960000

Description
TERM BLOCK PLUG 3POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1792960000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1792960000-ND
Terminal Blocks - Headers, Plugs and Sockets 1792960000-ND
TERM BLOCK PLUG 3POS STR 3.81MM

TERM BLOCK PLUG 3POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7393882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7393882
Pluggable Terminal Blocks 7393882
Weidmüller 1792960000

Weidmüller 1792960000

Supplier's Site
Pluggable Terminal Blocks - 1722738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722738
Pluggable Terminal Blocks 1722738
Weidmüller 1792960000

Weidmüller 1792960000

Supplier's Site
Pluggable Terminal Block, 3, 300 V, 10 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller - 79T5363 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 3, 300 V, 10 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller
79T5363
Pluggable Terminal Block, 3, 300 V, 10 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller 79T5363
Pluggable Terminal Block, 3, 300 V, 10 A, 3.81 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 3, 300 V, 10 A, 3.81 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1792960000-ND 7393882 79T5363
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Block, 3, 300 V, 10 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 807 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details