Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1792920000

Description
TERM BLOCK PLUG 10POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1918-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1918-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1918-ND
TERM BLOCK PLUG 10POS STR 3.81MM

TERM BLOCK PLUG 10POS STR 3.81MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 28-16Awg; Pitch Spacing Weidmuller - 55H2591 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 28-16Awg; Pitch Spacing Weidmuller
55H2591
Terminal Block Pluggable 10 Position, 28-16Awg; Pitch Spacing Weidmuller 55H2591
TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1918-ND 55H2591
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers