Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1792890000

Description
TERM BLOCK PLUG 5POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1915-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1915-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1915-ND
TERM BLOCK PLUG 5POS STR 3.81MM

TERM BLOCK PLUG 5POS STR 3.81MM

Buy Now Datasheet
Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Weidmuller - 17M8373 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Weidmuller
17M8373
Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Weidmuller 17M8373
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1915-ND 17M8373
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 6
Body Material Phenolic, XP
View Details
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Barrier Strips - 1-1546685-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
3 suppliers
Power Distribution Block - 350408 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Mounting Options Panel Mount
Terminal Block Type Power Distribution Blocks
# of Contacts 1
View Details