Weidmuller Headers, Plugs and Sockets 1792880000

Description
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1914-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1914-ND
Headers, Plugs and Sockets 281-1914-ND
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Standard Terminal Block; Product Range Weidmuller - 94C3153 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Weidmuller
94C3153
Standard Terminal Block; Product Range Weidmuller 94C3153
STANDARD TERMINAL BLOCK; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:28AWG; Contact Plating:- RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:28AWG; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1914-ND 94C3153
Product Name Headers, Plugs and Sockets Standard Terminal Block; Product Range Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products