Weidmuller Headers, Plugs and Sockets 1792850000

Description
TERM BLOCK PLUG 16POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-1792850000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-1792850000-ND
Headers, Plugs and Sockets 4381-1792850000-ND
TERM BLOCK PLUG 16POS 3.81MM

TERM BLOCK PLUG 16POS 3.81MM

Buy Now Datasheet
Headers, Plugs and Sockets - 1792850000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1792850000-ND
Headers, Plugs and Sockets 1792850000-ND
"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Bcz 3.81/16/180 Sn Bk Bx Rohs Compliant Weidmuller - 61K9182 - Newark, An Avnet Company
Chicago, IL, United States
Bcz 3.81/16/180 Sn Bk Bx Rohs Compliant Weidmuller
61K9182
Bcz 3.81/16/180 Sn Bk Bx Rohs Compliant Weidmuller 61K9182
BCZ 3.81/16/180 SN BK BX ROHS COMPLIANT: YES

BCZ 3.81/16/180 SN BK BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4381-1792850000-ND 61K9182
Product Name Headers, Plugs and Sockets Bcz 3.81/16/180 Sn Bk Bx Rohs Compliant Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCB-MB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details