TERM BLOCK PLUG 12POS STR 3.81MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 281-7715-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp |
| Features | Terminal Plug |
| Approvals | RoHS Compliant |
| Operating Temperature | -50 to 120 C (-58 to 248 F) |