TERM BLOCK PLUG 3POS STR 3.81MM
Pluggable Terminal Block, 3, 320 V, 17.5 A, 3.81 mm, 28 AWG, 16 AWG RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7393851 | 281-3210-ND | 79T5356 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Block, 3, 320 V, 17.5 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 3 | 3 |