Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1792770000

Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3209-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3209-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3209-ND
TERM BLOCK PLUG 2POS STR 3.81MM

TERM BLOCK PLUG 2POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7393857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7393857
Pluggable Terminal Blocks 7393857
Weidmüller 1792770000

Weidmüller 1792770000

Supplier's Site
Pluggable Terminal Blocks - 1722651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722651
Pluggable Terminal Blocks 1722651
Weidmüller 1792770000

Weidmüller 1792770000

Supplier's Site
Pluggable Terminal Block, 2, 320 V, 17.5 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller - 79T5355 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 2, 320 V, 17.5 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller
79T5355
Pluggable Terminal Block, 2, 320 V, 17.5 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller 79T5355
Pluggable Terminal Block, 2, 320 V, 17.5 A, 3.81 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 2, 320 V, 17.5 A, 3.81 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3209-ND 7393857 79T5355
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Block, 2, 320 V, 17.5 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546477-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - 29.060 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details