Weidmuller Terminal Block, Din Rail, 2 Position, 24-16Awg; No. Of Positions Weidmuller 1792640000

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:IDC; Rated Current:6.3A; Rated Voltage:300V RoHS Compliant: Yes
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:IDC; Rated Current:6.3A; Rated Voltage:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 24-16Awg; No. Of Positions Weidmuller - 94C3144 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 24-16Awg; No. Of Positions Weidmuller
94C3144
Terminal Block, Din Rail, 2 Position, 24-16Awg; No. Of Positions Weidmuller 94C3144
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:IDC; Rated Current:6.3A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-16AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:IDC; Rated Current:6.3A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 94C3144
Product Name Terminal Block, Din Rail, 2 Position, 24-16Awg; No. Of Positions Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details